Altech Corp. Boxes 91.050

Description
"BOX PLAS LGT GRY 2.68""L X 2.95""W"
Request a Quote Datasheet
Description
"BOX PLAS LGT GRY 2.68""L X 2.95""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1920-91.050-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS LGT GRY 2.68""L X 2.95""W"

"BOX PLAS LGT GRY 2.68""L X 2.95""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 91.050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
91.050
Enclosures, Boxes, & Cases 91.050
KO4075SP, Enclosure

KO4075SP, Enclosure

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1920-91.050-ND 91.050
Product Name Boxes Enclosures, Boxes, & Cases
Type Junction Box Junction Box
Material Polycarbonate
Mounting Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832138 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Depth 3.39 inch (86 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers