Altech Corp.
Boxes
91.010
-
DigiKey
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Enclosures, Boxes, & Cases
91.010
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
Industrial Enclosures |
|
Product Number
|
91.010-ND |
91.010 |
|
Product Name
|
Boxes |
Enclosures, Boxes, & Cases |
|
Type
|
Junction Box
|
Junction Box
|
|
Material
|
Polycarbonate
|
|
|
Mounting Type
|
Handheld
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Length
0.7087 inch (18 mm)
Width
2.28 inch (58 mm)
Depth
3.94 inch (100 mm)
View Details