Square Body Fuses provide short circuit protection for semiconductor devices. Available in size 3 with blade dimensions of 75mm height and 60mm depth, they are rated for AC voltages up to 600V and current ratings from 50A to 100A, with a Class aaRR rating per VDE 0636/IEC 269. They are offered with a flap indicator or center indicator, and fit DIN 43653 dimensions. An adapter and microswitch can be mounted on the center indicator for remote indication.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 900SB3F0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |