Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. This fuse is available in Size 3 with knife blades, a 110 mm (4.33 in.) fixing length, and a center indicator. It has a voltage rating of 900 V AC and complies with IEC, DIN, and VDE standards. Approximate dimensions are 50 mm width, 75 mm height, 75 mm depth, 30 mm blade length, and 110 mm fixing length, per DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 900SB3C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |