Square Body Semiconductor Fuses with knife blades provide short circuit protection for semiconductor devices and are available in three sizes. This part, identified by the ordering code 900SB3C1-6, corresponds to a Size 3, Class aaR fuse with a center indicator, rated for 600 V AC and 10 A, with a fixing length of 110 mm (4.33 in.). Dimensions are approximately 60 mm width, 73 mm height, and 60 mm depth, conforming to DIN 43653. The fuse supports mounting of an adapter and microswitch for remote indication. It complies with IEC, DIN, and VDE standards.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 900SB3C1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |