Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knifed blades and are supplied with either a flap indicator or a center indicator for visual trip indication. The center indicator allows mounting of an adapter and microswitch for remote indication. The part 900SB3C0-6 is a variant with a 600 V AC voltage rating, 9 A current rating, and a center indicator, housed in a size 3 package with dimensions of 75 mm width, 75 mm height, 75 mm depth, 30 mm blade thickness, and 110 mm fixing length, conforming to DIN 43653. These fuses comply with IEC, DIN, and VDE standards.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 900SB3C0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |