The 900NH4GL is a knife-blade fuse in the NH4 series, designed for line protection up to 500V AC with a current rating of 900A. It features a body length of 200 mm, a width of 102 mm, a depth of 110 mm, blade width of 8 mm, and blade thickness of 50 mm, with a fixing center at 150 mm. It complies with VDE 0636 and IEC 269 standards for operating class gG/gL.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 900NH4GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |