The 8C8x32GI is a slow-blow cylinder fuse designed for line protection in industrial applications, with a current rating of 8 A and a voltage rating of 400 V AC. It features a porcelain body with metal end caps, dimensions of 8.5 mm diameter by 32 mm length, and a breaking capacity of 50 kA. The fuse complies with IEC 60269-1 and IEC 602-2 standards and meets NFC 61200, NFC 63210, and NFC 63211 dimensional requirements. Each fuse weighs 4 g and has a black imprint marking. It belongs to the GL/gL/gG operating class with slow-blow characteristics for overload and short-circuit protection.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 8C8x32GI |
| Product Name | Slow Blow 8 X 32 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | UL (optional feature); IEC; VDE |