Fast-acting cylinder fuses for motor protection, available in the C8 x 32 size with a current rating of 8 A and a voltage rating of 400 V AC, feature metal caps, a porcelain body, and a breaking capacity of 50 kA. They comply with IEC 60269-1 and IEC 60269-2 standards, meet NFC 61200, NFC 63210, and NFC 63211 dimensional requirements, and have a weight of 4 g. The fuse is marked with a green imprint for aM classification and is designed for slow overload protection with fast short-circuit interruption.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 8C8X32AM |
| Product Name | Fast Blow 8 X 32 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | UL (optional feature); IEC; VDE |