The 8C22x58GI is a slow-blow cylinder fuse with a current rating of 8 A and a voltage rating of 660 V AC, designed for industrial line protection of motors and resistive loads. It features a porcelain body with metal end caps, dimensions of 22 mm in diameter and 58 mm in length, and a breaking capacity of 80 kA. The fuse complies with IEC 60269-1 and IEC 602-2 standards and meets NFC 60200, NFC 63210, and NFC 63211 dimensional requirements. It weighs 51 g and has a green imprint for aM classification, though this variant is marked gL/gG for slow-blow operation. Contact material is CuZn28 with galvanized silver.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 8C22x58GI |
| Product Name | Slow Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |