The 8C22x58AM is a fast-acting cylinder fuse rated for 8 A at 690 V AC, designed for motor protection with an IEC 60269-1 and IEC 602-2 compliance, and a breaking capacity of 80 kA. It features a 22 mm diameter by 58 mm length ceramic body with metal end caps, weighs 51 g, and is marked with a green imprint. The fuse meets dimensions specified by NFC 60200, NFC 63210, and NFC 63211 standards.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 8C22x58AM |
| Product Name | Fast Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |