The 8C14x51GI is a slow-blow cylinder fuse rated for 8 A at 400 V AC, with a porcelain body and metal end caps, designed for line protection in industrial applications. It conforms to operating class Gl/gL/gG and has a breaking capacity of 80 kA. The fuse measures 14 mm in diameter and 51 mm in length, with a weight of 19 g. It meets IEC 60269-1 and IEC 60269-2 standards, and dimensions comply with NFC 60200, NFC 63210, and NFC 63211. The marking is black, indicating slow-blow behavior for motor protection and resistive loads.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 8C14x51GI |
| Product Name | Slow Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |