The 8C14x51AM is a fast-acting cylinder fuse with a current rating of 8 A and a voltage rating of 690 V AC, designed for motor protection. It has a C14 x 51 size, measuring 14 mm in diameter and 51 mm in length, with a porcelain body and metal end caps. It complies with IEC 60269-1 and IEC 602-2 standards and meets NFC 60200, NFC 63210, and NFC 63211 dimensional requirements. The fuse has a breaking capacity of 80 kA and weighs 19 g. The marking is green, indicating aM operating class.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 8C14x51AM |
| Product Name | Fast Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |