Slow-blow cylinder fuses with a current rating of 8 A and voltage rating of 500 V AC, sized 10 x 38 mm, feature metal end caps and a porcelain body, with a breaking capacity of 100 kA and operating class gL/gG, complying with IEC 60269-1 and IEC 602-2 standards, and conforming to NFC 60200, NFC 63210, and NFC 63211 dimensions; weight is 7.5 g each.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 8C10x38GI |
| Product Name | Slow Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |