Altech Corp. Relays 8956.3

Description
Interface Relay Module, 8Ch
Request a Quote Datasheet
Description
Interface Relay Module, 8Ch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8956.3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8956.3
Relays 8956.3
Interface Relay Module, 8Ch

Interface Relay Module, 8Ch

Buy Now
Sheung Wan, Hong Kong
Industrial Relays
8956.3
Industrial Relays 8956.3
Industrial Relays Interface Relay Module, 8Ch

Industrial Relays Interface Relay Module, 8Ch

Buy Now Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin - 70078113 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin
70078113
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin 70078113
Interfaces Relay Modules and Carriers Isolated Channels DIN Rail, 250 VAC⁄30 VDC Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays modules only. Units without relays are available. Indicator and DC protection diodes. Available up to 110 VDC, 220 VAC with coil circuits. Contact circuits rated 250 V, 8 A (SPDT) or 6 A (DPDT) or 15 A (SPDT isolated only); 22-12 AWG. Screw Cage Clamp Connectors LED Coil Voltage Indicators Reverse DC Polarity LED Protection Surge Protection with DC Coil DIN Rail Mount, Panel Mount Available

Interfaces Relay Modules and Carriers Isolated Channels DIN Rail, 250 VAC⁄30 VDC
Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays modules only. Units without relays are available. Indicator and DC protection diodes. Available up to 110 VDC, 220 VAC with coil circuits. Contact circuits rated 250 V, 8 A (SPDT) or 6 A (DPDT) or 15 A (SPDT isolated only); 22-12 AWG.

  • Screw Cage Clamp Connectors
  • LED Coil Voltage Indicators
  • Reverse DC Polarity LED Protection
  • Surge Protection with DC Coil
  • DIN Rail Mount, Panel Mount Available
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 8956.3 8956.3 70078113
Product Name Relays Industrial Relays Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin
DC Coil Voltage 24 volts
Relay Type General
Mounting DIN
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.26 - Modular step relay 16A - 202680084000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details