Altech Corp. Relays 8951.3

Description
Interface Relay Module, 2Ch
Request a Quote Datasheet
Description
Interface Relay Module, 2Ch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8951.3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8951.3
Relays 8951.3
Interface Relay Module, 2Ch

Interface Relay Module, 2Ch

Buy Now
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin - 70078112 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin
70078112
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin 70078112
Interfaces Relay Modules and Carriers Relay Modules and Carriers DIN Rail Mounts Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays modules only. Units without relays are available. Indicator and DC protection diodes. Available up to 110 VDC, 220 VAC with coil circuits. Contact circuits rated 250 V, 8 A (SPDT) or 6 A (DPDT) or 15 A (SPDT isolated only); 22-12 AWG. Screw Cage Clamp Connectors LED Coil Voltage Indicators Reverse DC Polarity LED Protection Surge Protection with DC Coil DIN Rail Mount, Panel Mount Available

Interfaces Relay Modules and Carriers Relay Modules and Carriers DIN Rail Mounts
Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays modules only. Units without relays are available. Indicator and DC protection diodes. Available up to 110 VDC, 220 VAC with coil circuits. Contact circuits rated 250 V, 8 A (SPDT) or 6 A (DPDT) or 15 A (SPDT isolated only); 22-12 AWG.

  • Screw Cage Clamp Connectors
  • LED Coil Voltage Indicators
  • Reverse DC Polarity LED Protection
  • Surge Protection with DC Coil
  • DIN Rail Mount, Panel Mount Available
Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
8951.3
Industrial Relays 8951.3
Industrial Relays Interface Relay Module, 2Ch

Industrial Relays Interface Relay Module, 2Ch

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 8951.3 70078112 8951.3
Product Name Relays Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin Industrial Relays
Relay Type General
Mounting DIN
Poles Double Pole (DP)
Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Safety Relays - 56.OA03.0653 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details