Altech Corp. Relays 8941.3

Description
Interface Relay Module, 8Ch
Request a Quote
Description
Interface Relay Module, 8Ch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relays - 8941.3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8941.3
Relays 8941.3
Interface Relay Module, 8Ch

Interface Relay Module, 8Ch

Buy Now
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;5 Pin - 70078108 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;5 Pin
70078108
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;5 Pin 70078108
Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays modules only. Units without relays are available. Indicator and DC protection diodes. Available up to 110 VDC, 220 VAC with coil circuits. Contact circuits rated 250 V, 10 A (SPDT) or 2 × 8 A (DPDT) or 15 A (SPDT isolated only); 30-14 AWG. Screw Cage Clamp Connectors LED Coil Voltage Indicators Reverse DC Polarity LED Protection Surge Protection with DC Coil DIN Rail Mount, Panel Mount Available

Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays modules only. Units without relays are available. Indicator and DC protection diodes. Available up to 110 VDC, 220 VAC with coil circuits. Contact circuits rated 250 V, 10 A (SPDT) or 2 × 8 A (DPDT) or 15 A (SPDT isolated only); 30-14 AWG.

  • Screw Cage Clamp Connectors
  • LED Coil Voltage Indicators
  • Reverse DC Polarity LED Protection
  • Surge Protection with DC Coil
  • DIN Rail Mount, Panel Mount Available
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 8941.3 70078108
Product Name Relays Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;5 Pin
Relay Type General
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1393771-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers