The 850NH4GL is an NH-series knife-blade fuse rated for 850 A at 500 V AC, designed for line protection in power distribution applications. It features knife blades at both ends for mounting into fuse bases and is classified under operating class gG. The fuse belongs to the NH4 size category, which has an overall length of 200 mm, body length of 65 mm, body depth of 110 mm, blade width of 102 mm, blade thickness of 8 mm, and fixing center at 150 mm. It complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 850NH4GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |