The 80SM0GR-L is a stud-mounted semiconductor fuse with an integrated microswitch holder, designed for short-circuit protection of semiconductor devices such as diodes and SCRs. It operates at up to 660V AC with a current rating of 80A and conforms to operating class gR. The fuse has a knife-blade design mounted on a stud and includes a built-in microswitch for circuit status indication. Physical dimensions follow DIN 43653, with overall length of 97 mm, base width of 28 mm, and blade thickness of 50 mm. The device is rated for 660V AC operation and meets IEC 269 and VDE 0636 standards.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80SM0GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |