The 80SM00GR is a stud-mounted semiconductor fuse in the NH series, designed for short-circuit protection of semiconductor devices such as diodes and SCRs up to 660V AC. It operates under the aR/gR class with super fast blow characteristics and has an ordering designation matching the NH00/SM variant. The fuse features a stud mount with a microswitch holder, complies with DIN 43653 dimensions, and is rated for 80A at 660V AC. Its physical dimensions are consistent with the NH00/SM series: A=55 mm, B=80 mm, C=100 mm, D=28 mm, E=50 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80SM00GR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |