The 80SM00GR-L is a stud-mounted semiconductor fuse with an integrated microswitch holder, designed for short-circuit protection of semiconductor devices such as diodes and SCRs. It operates at up to 660V AC with a rated current of 80A and meets the aR/gR operating class, indicated by its red, orange, or blue imprint. The fuse complies with DIN 43653 for stud-mount dimensions, with an overall length of 80 mm, a body depth of 28 mm, and a fixing center of 100 mm. It is part of the NH stud-mount series with microswitch holder, sharing common physical and electrical characteristics with other variants in the series.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 80SM00GR-L | 80SM00GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Stud Mount | |
| Approvals / Standards | IEC; VDE |