The 80SM00CGR is a stud-mount semiconductor fuse with a gR operating class, providing full-range overload and short-circuit protection up to 660V AC for devices such as diodes and SCRs. It features a fast-acting, current-limiting design with a red, orange, or blue imprint typical of gR fuses. The fuse measures 80 mm in length (L1), 100 mm in height (C), and has a stud diameter of 20 mm (D), conforming to DIN 43653. It is part of the NH stud-mount series, available with or without a microswitch holder, and complies with IEC, DIN, and VDE standards.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80SM00CGR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |