The 80SM00CGR-L is a stud-mounted semiconductor fuse with a microswitch holder, offering full-range overload and short circuit protection for devices such as diodes and SCRs. It operates at up to 660V AC and complies with IEC, DIN, and VDE standards. The fuse features a super fast blow characteristic and is identified by a red, orange, or blue imprint. Dimensions include a length (D) of 80 mm, a diameter (E) of 50 mm, and a stud diameter (A) of 55 mm, consistent with the NH00/SM-L series design. The microswitch holder provides integrated monitoring functionality. The unit is rated for 80 A and belongs to the gR operating class.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 80SM00CGR-L | 80SM00CGR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Stud Mount | |
| Approvals / Standards | IEC; VDE |