Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The 80SB1F8-6 is a fuse with a flap indicator, rated for 80 A AC and 600 V AC, with knife blades and an 80 mm fixing length. It complies with IEC, DIN, and VDE standards. The fuse has a body size of 1 (size 1) and dimensions of 51 mm width, 51 mm height, and 8 mm depth. Flap indicator variants are incompatible with mounting adapters or microswitches.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80SB1F8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |