Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available with knife blades in 80 mm and 110 mm fixing lengths and can be supplied with a flap indicator or center indicator for visual trip indication. The center indicator includes provisions for mounting an adapter and microswitch for remote indication. This fuse conforms to IEC, DIN, and VDE standards. It has a voltage rating of 600 V AC and a current rating of 80 A. The fuse dimensions are 51 mm width, 51 mm depth, 50 mm height, with a 25 mm blade width, matching DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80SB1F1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |