Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part 80SB1C8-6 is a 80 mm (3.15 in.) fixing length fuse with a center indicator, rated for 600 V AC and 8 A current, compliant with IEC, DIN, and VDE standards. It has approximate dimensions of 51 mm width, 51 mm depth, 50 mm height, 25 mm blade length, and 110 mm fixing length. The center indicator allows for mounting an adapter and microswitch for remote indication. This variant does not fit with flap indicator fuses.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80SB1C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |