Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. This part is available in Size 1 with a Center Indicator, threaded holes in metal end caps, and complies with IEC, DIN, and VDE standards. It is rated for 600 V AC and 80 A current, with approximate dimensions of 51 mm (width) × 51 mm (depth) × 52 mm (height) and a fuse link length of 80 mm.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80SB1C0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |