The 80NZ03SC is a Neozed fuse designed for semiconductor protection with a gR operating class, rated for up to 440V AC and 250V DC at 80 amperes. It features a pop-out color-coded indicator for visible blow indication and is sized for the D03 fuse body, which has a diameter of 22.5 mm (0.89 in.) and complies with DIN 49522. The fuse is used with compatible Screw Caps and Fuse Bases, which are available in single or three-pole configurations and can be mounted on 35 mm DIN rail. Its tip diameter and color coding prevent incorrect installation into higher-rated circuits.
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80NZ03SC |
| Product Name | Semiconductor Protection Neozed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |