The 80NZ03GL is a slow-blow Neozed fuse rated for 80 amperes at 380 V AC, designed for cable, line, and equipment protection. It belongs to the D03 size class, with a body diameter of 22.5 mm, and operates under the gL/gG standard (VDE 0636 / IEC 269). The fuse features a color-coded red pop-out indicator for visible blown-state detection and is compatible with D03-specific Screw Caps and Fuse Bases, which can be panel-mounted or DIN rail-mounted. It uses a matching red Adapter Ring to prevent installation in lower-rated circuits.
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE NEOZED 10 D0380A380VGL
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 80NZ03GL | 80NZ03GL | 80NZ03GL |
| Product Name | Slow Blow Neozed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |