The 80NH2GR-6 is a knife blade fuse for semiconductor protection up to 660V AC, rated for 80 A with a gR operating class. It has a size 2/E package with overall dimensions of 150 mm length, 48 mm depth, 40 mm width, and 20 mm blade thickness, and a 110 mm center distance between knife blades. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80NH2GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |