The 80NH2AM is a knife-blade fuse rated for motor protection up to 500V AC with a current rating of 80A, part of the NH2 series. It features knife blades for mounting into fuse bases and has overall dimensions of 150 mm length, 65 mm body length, 48 mm depth, 40 mm blade width, and a fixing center at 110 mm. The fuse meets VDE 0636 and IEC 269 standards and is identified by a green imprint. It is designed for slow-acting overload protection with fast-acting short circuit performance, suitable for motor applications.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80NH2AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |