The 80NH1GR-6 is a knife-blade fuse in the NH1 size, rated for semiconductor protection up to 660V AC with a current rating of 80 A. It features a full-range gR operating class, providing both overload and short-circuit protection for semiconductor devices. The fuse has knife blades for mounting into fuse bases, with physical dimensions of 135 mm overall length, 29 mm blade width, and 6 mm blade thickness, conforming to DIN 43620. The mounting center distance is 110 mm.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80NH1GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |