The 80NH1GL is a knife-blade fuse rated for 80 A at 500 V AC, designed for line protection in power distribution applications with operating class gL/gG. It features a size 1/C package with overall dimensions of 135 mm in length, 29 mm in blade width, and 15 mm in blade thickness, and mounts to fuse bases with a fixing center of 110 mm. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80NH1GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |