The 80NH1AM is an NH series knife-blade fuse rated for motor protection up to 500V AC with a current rating of 80 A. It has a size designation of 1/C, with overall dimensions of 135 mm in length, 65 mm in body length, 42 mm in depth, 29 mm in blade width, and a blade thickness of 6 mm. The fuse features knife blades at both ends for mounting into standard fuse bases and complies with VDE 0636 / IEC 269 standards for operating class aM, providing slow overload protection and fast short-circuit performance for motor applications.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80NH1AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |