The 80NH0GR-6 is an NH series knife-blade fuse rated for 80 A at 660 V AC, designed for semiconductor protection with a gR operating class and full-range overload and short-circuit capability. It features knife blades at both ends for mounting into fuse bases and has physical dimensions of 125 mm length, 29 mm width, 42.5 mm depth, and 20 mm blade thickness, with a center spacing of 110 mm. The fuse is marked for semiconductor protection and complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80NH0GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |