The 80NH0GL is a knife-blade fuse rated for 80 A at 500 V AC, designed for line protection in power distribution applications. It features knife blade terminals for mounting into fuse bases and belongs to the NH0 size class with overall dimensions of 125 mm in length, 29 mm in width, and 15 mm in thickness, adhering to DIN 43620. It operates under the gL/gG class, providing slow-acting protection for resistive loads and distribution circuits. The fuse includes a green imprint indicating its operating class and is compatible with standard NH0 fuse bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 80NH0GL | 80NH0GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses |
| Fuse Type | Blade |