The 80NH00GR-6 is a knife blade fuse rated for 80 A at 660 V AC, designed for semiconductor protection with a gR operating class. It features knife blades at both ends for mounting into fuse bases and has a body length of 79 mm, width of 28 mm, thickness of 6 mm, and fixing center at 110 mm. The fuse complies with VDE 0636 and IEC 269 standards. It is part of the NH00 series, which are used for full-range overload and short circuit protection in applications involving diodes and SCRs.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SEMICONDUCTOR NH00 80A 660V
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 80NH00GR-6 | 80NH00GR-6 | 80NH00GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE | ||
| Features | Fast Acting |