The 80NH00AM-6 is an NH00-size knife-blade fuse rated for motor protection up to 660V AC with a current rating of 80 A. It features knife blades for mounting into fuse bases and has a total length of 79 mm and a body width of 28 mm. The fuse is marked with a green imprint and complies with VDE 0636 and IEC 269 standards for operating class aM.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE MOTOR PROTECTION NH00 80A 6
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 80NH00AM-6 | 80NH00AM-6 | 80NH00AM-6 |
| Product Name | NH Knife Blade Motor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |