High Voltage Fuses for 3/7.2 kV systems, available in a 192 mm (7.56 in.) length, are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards. The 80HH7.2-192 fuse has a diameter of 53 mm (2.09 in.).
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80HH7.2-192 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |