High voltage fuses rated for 6/12 kV systems are available in four lengths and standardly equipped with striker pins. The 80HH12-442 is a 80 A fuse with a 442 mm (17.40 in.) length and a diameter of 85 mm (3.35 in.), conforming to IEC, DIN, and VDE standards. It is one variant in a series of fuses covering voltage ranges from 3/7.2 kV to 220/366 kV, all complying with IEC 282-1 and VDE 0670.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80HH12-442 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |