High voltage fuses for distribution circuits are designed for indoor or outdoor use and are supplied standardly with striker pins. The 80HH12-292 is a 7.2 kV-rated fuse with a rated current of 80 A and a length of 292 mm (11.50 in.), conforming to IEC, DIN, and VDE standards. It has a diameter dimension of 67 mm (2.64 in.) per DIN 43625.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80HH12-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |