The 80D33SB is a slow-blow Diazed fuse in the DIII size, rated for 80 amps at 500V AC, designed for cable, equipment, and conductor protection up to 500V AC under operating class gL/gG. It features a color-coded pop-out indicator for visible blow indication and is compatible with DIII-specific screw caps and fuse bases. The fuse body has a diameter of 33 mm (1.30 in), conforming to DIN 49515. It is supplied in packs of 5.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80D33SB |
| Product Name | Slow Blow Diazed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |