80D33FB is a fast-blow Diazed fuse rated for 80 A at 500 V AC, with a color-coded pop-out indicator for visible blown-fuse indication. It fits into DIII-size fuse bases and has a body diameter of 33 mm (1.3 in.), complying with DIN 49515 dimensions. The fuse is designed for equipment protection and uses a color-coded system matching the red ring of the 80 A Adapter Screw. It operates within the CEE-16 standard for fast-blow applications up to 500 V AC.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80D33FB |
| Product Name | Fast Blow Diazed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |