Fast-acting cylinder fuses for motor protection, available in the C22 x 58 size, with a current rating of 80 A and a voltage rating of 500 V AC. The fuse has metal caps and a porcelain body, weighs 51 g, and meets IEC 60269-1 and IEC 602-2 standards. Dimensions comply with NFC 60200, NFC 63210, and NFC 63211. Breaking capacity is 80 kA for currents up to 40 A and 12 kA for 50 A to 100 A. Contact material is CuZn28 with galvanized silver. The part has a green imprint indicating AM class.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 80C22x58AM |
| Product Name | Fast Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |