Square Body Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blade contacts and are rated for applications up to 600 V AC. The part 800SB3F0-6 is a 8 A, 600 V AC fuse in Size 3 with a flap indicator, 25 mm body width, 75 mm height, 25 mm depth, and 110 mm overall length, conforming to DIN 43653 dimensions. The fuse body is approximately 2.00 in wide, 2.95 in high, and 0.98 in deep. It complies with IEC, DIN, and VDE standards.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 800SB3F0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |