Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with knife blade contacts and are rated for up to 600 V AC or 1000 V AC. This part, with flap indicator, has a current rating of 8 A, a voltage rating of 600 V AC and 1000 V AC, and is designated as Class aR per IEC 60269. It has a body width of 51 mm, height of 52 mm, depth of 51 mm, and blade thickness of 8 mm. The fuse is designed to DIN 43653 dimensions and is compatible with mounting adapters and microswitches via center indicators, though not with flap indicators.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 800SB3F0-1 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |