Square Body Semiconductor Fuses with knife blades provide short circuit protection for semiconductor devices and are available in three sizes. The part 800SB3C8-6 is a Size 3 fuse with a center indicator, rated for 600 V AC and 8 A current, adhering to IEC, DIN, and VDE standards. Dimensions are 50 mm width, 73 mm height, 60 mm depth, 25 mm blade spacing, and 110 mm fixing length, complying with DIN 43653. A microswitch adapter is compatible with the center indicator but not with flap indicators.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 800SB3C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |