Square Body Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part 800SB3C0-6 is a 600 VAC, 8 A fuse in Size 3 with a Center Indicator, offering visual trip indication and compatibility with an Adapter and Microswitch for remote indication. It complies with IEC, DIN, and VDE standards. The fuse has a body width of 19.7 mm, height of 19.7 mm, depth of 19.7 mm, blade width of 9.8 mm, and fixed length of 110 mm. It uses knifed blades and metal end caps with threaded holes. Adapter and Microswitch mounting is supported only with the Center Indicator variant, not with Flap Indicator options.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 800SB3C0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |