The 800NH4GL is a knife blade fuse for line protection up to 500V AC, rated for 800 amperes, with a gG operating class. It is housed in size 4/H package measuring 200 mm in overall length, 110 mm in body depth, 102 mm in blade width, and 50 mm in blade thickness, with a fixing center at 150 mm. It complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 800NH4GL | 800NH4GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses |
| Fuse Type | Blade |