The 800NH4AM is a knife-blade fuse rated for motor protection up to 500V AC with a current rating of 800 A. It has a size designation of 4/H, with overall dimensions of 200 mm (7.87 in) length, 65 mm (2.56 in) body length, 110 mm (4.33 in) depth, 102 mm (4.01 in) width, 8 mm (0.31 in) blade thickness, and 50 mm (1.97 in) blade center distance. It complies with VDE 0636 and IEC 269 standards and belongs to the operating class aM for motor protection.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 800NH4AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |